TE Connectivity CIRBP24LBN
- 收藏
- 对比
CIRBP24LBN
2460-CIRBP24LBN
圆形连接器
--
大陆
立即发货

Circular Connector Hardware, Nut, Corrosion Protected, Cable-to-Cable, Wire & Cable, Power & Signal, CIR
1最小包装量--
CIRBP24LBN详情
TE Connectivity CIRBP24LBN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
Corrosion Protectedu2009
有
Circular Connector Hardware Typeu2009
Nut
TE Internal Description
LOCKING BACK NUT
TE Internal #
Y5015-000000078002
CIRBP24LBN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。