TE Connectivity CIRBP24SCHSA
- 收藏
- 对比
CIRBP24SCHSA
2460-CIRBP24SCHSA
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

STRAIGHT HEATSHRINK SCREEN ADAPTER
1最小包装量--
CIRBP24SCHSA详情
TE Connectivity CIRBP24SCHSA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
24
Shell Style#
Straight
MIL Type
MIL-DTL-5015
Unit Weight
1.818020 oz
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
Y5015-000000078001
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
系列
CIRP
包装
Bulk
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CIRBP24SCHSA拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。