TE Connectivity CIRBP28ECHSA
- 收藏
- 对比
CIRBP28ECHSA
2460-CIRBP28ECHSA
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Right Angle Degree Heat Shrink Screen Adapter
1最小包装量--
CIRBP28ECHSA详情
TE Connectivity CIRBP28ECHSA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
28
Shell Style#
直角
MIL Type
MIL-DTL-5015
Unit Weight
1.771106 oz
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
Y5015-000000077994
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
CIRP
包装
Bulk
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CIRBP28ECHSA拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。