TE Connectivity CIRBP28LBN
- 收藏
- 对比
CIRBP28LBN详情
TE Connectivity CIRBP28LBN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Body Orientation
Straight
Shell Sizes
28
Shell Style#
Straight
MIL Type
MIL-DTL-5015
Unit Weight
1.709376 oz
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
Y5015-000000077993
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Box
系列
CIRP
类型
LOCKING
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CIRBP28LBN拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。