TE Connectivity CIRBP28SCHSA
- 收藏
- 对比
CIRBP28SCHSA
2460-CIRBP28SCHSA
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

STRAIGHT HEATSHRINK SCREEN ADAPTER
1最小包装量--
CIRBP28SCHSA详情
TE Connectivity CIRBP28SCHSA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Body Orientation
Straight
Shell Sizes
28
Shell Style#
Straight
MIL Type
MIL-DTL-5015
Unit Weight
1.857880 oz
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
Y5015-000000077992
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
CIRP
包装
Bulk
类型
Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CIRBP28SCHSA拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。