TE Connectivity CIRBP32SCHSA
- 收藏
- 对比
CIRBP32SCHSA
2460-CIRBP32SCHSA
圆形连接器
--
大陆
立即发货

Circular Connector Adapters, Size 32, Cable-to-Cable, Wire & Cable, Power & Signal, -67 – 257 °F [-55 – 125 °C], CIR
1最小包装量--
CIRBP32SCHSA详情
TE Connectivity CIRBP32SCHSA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
Y5015-000000077983
Operating Temperature Rangeu2009
-55 – 125u2009°Cu2009[u2009-67 – 257u2009°Fu2009]
Circuit Applicationu2009
Power & Signal
Connector & Contact Terminates Tou2009
Wire & Cable
Connector Systemu2009
Cable-to-Cable
Circular Connector Shell Sizeu2009
32
TE Internal Description
STRAIGHT HEATSHRINK SCREEN ADAPTER
CIRBP32SCHSA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。