TE Connectivity CIRBP36SCHSA
- 收藏
- 对比
CIRBP36SCHSA
2460-CIRBP36SCHSA
圆形连接器
--
大陆
立即发货

Circular Connector Adapters, Size 36, Cable-to-Cable, Wire & Cable, Power & Signal, -67 – 257 °F [-55 – 125 °C], CIR
1最小包装量--
CIRBP36SCHSA详情
TE Connectivity CIRBP36SCHSA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
Y5015-000000077974
TE Internal Description
STRAIGHT HEATSHRINK SCREEN ADAPTER
Circular Connector Shell Sizeu2009
36
Connector Systemu2009
Cable-to-Cable
Connector & Contact Terminates Tou2009
Wire & Cable
Circuit Applicationu2009
Power & Signal
Operating Temperature Rangeu2009
-55 – 125u2009°Cu2009[u2009-67 – 257u2009°Fu2009]
CIRBP36SCHSA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。