TE Connectivity CIRP03T1819SV0N
- 收藏
- 对比
CIRP03T1819SV0N
2460-CIRP03T1819SV0N
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire / Cable-to-Cable, 10 Position, Wire & Cable, Power & Signal, Panel Mount, Reverse Gender, CIR
1最小包装量--
CIRP03T1819SV0N详情
TE Connectivity CIRP03T1819SV0N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
Y5015-000000004245
TE Internal Description
FIXED, REAR MOUNT SOCKET CONNECTOR
Connector Systemu2009
Cable-to-Cable, Wire-to-Wire
Number of Positionsu2009
10
Connector & Contact Terminates Tou2009
Wire & Cable
Circuit Applicationu2009
Power & Signal
Connector Mounting Typeu2009
面板安装
CIRP03T1819SV0N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。