TE Connectivity CIRP03T2410PV0N
- 收藏
- 对比
CIRP03T2410PV0N
2460-CIRP03T2410PV0N
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire / Cable-to-Cable, 7 Position, Wire & Cable, Power & Signal, Panel Mount, Reverse Gender, CIR
1最小包装量--
CIRP03T2410PV0N详情
TE Connectivity CIRP03T2410PV0N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Power & Signal
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
7
Connector Systemu2009
Cable-to-Cable, Wire-to-Wire
TE Internal Description
FIXED, REAR MOUNT PIN CONNECTOR
TE Internal #
Y5015-000000006322
Connector Mounting Typeu2009
面板安装
CIRP03T2410PV0N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。