TE Connectivity CIRP03T36A22PV0N
- 收藏
- 对比
CIRP03T36A22PV0N
2460-CIRP03T36A22PV0N
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire / Cable-to-Cable, 22 Position, Wire & Cable, Power & Signal, Panel Mount, Reverse Gender, CIR
1最小包装量--
CIRP03T36A22PV0N详情
TE Connectivity CIRP03T36A22PV0N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Mounting Typeu2009
面板安装
Circuit Applicationu2009
Power & Signal
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
22
Connector Systemu2009
Cable-to-Cable, Wire-to-Wire
TE Internal #
Y5015-000000008779
TE Internal Description
FIXED, REAR MOUNT PIN CONNECTOR
CIRP03T36A22PV0N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。