TE Connectivity CIRP1620KPKP3
- 收藏
- 对比
CIRP1620KPKP3
2460-CIRP1620KPKP3
圆形连接器 - 触头
--
大陆
立即发货

Circular Connector Contact Inserts, Pin, Cable-to-Cable, Wire & Cable, Power & Signal, CIR
1最小包装量--
CIRP1620KPKP3详情
TE Connectivity CIRP1620KPKP3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
终端
Solder
连接器类型
Circular
性别
Receptacle
接头数量
8
达到SVHC
有
CIRP1620KPKP3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。