TE Connectivity CIRP2015GPS
- 收藏
- 对比
CIRP2015GPS
2460-CIRP2015GPS
圆形连接器
--
大陆
立即发货

Circular Connector Seals, Grommet, Cable-to-Cable, 7 Position, Wire & Cable, Power & Signal, -67 – 257 °F [-55 – 125 °C], CIR
1最小包装量--
CIRP2015GPS详情
TE Connectivity CIRP2015GPS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
Y5015-000000077953
TE Internal Description
GROMMET
Connector Seal Typeu2009
Grommet
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
7
Accepts Cable Diameter Rangeu2009
.8 – 2.3u2009mmu2009[u2009.032 – .091u2009inu2009]
Connector & Contact Terminates Tou2009
Wire & Cable
CIRP2015GPS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。