TE Connectivity CIRP2214GSL
- 收藏
- 对比
CIRP2214GSL详情
TE Connectivity CIRP2214GSL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
MIL Type
MIL-DTL-5015
Unit Weight
0.144623 oz
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
Y5015-000000077948
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
For Use With
Shell Size 22
包装
Box
系列
CIRP
类型
Grommet
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
CIRP2214GSL拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。