TE Connectivity CIRP2410GSS
- 收藏
- 对比
CIRP2410GSS
2460-CIRP2410GSS
圆形连接器
--
大陆
立即发货

Circular Connector Seals, Grommet, Cable-to-Cable, 7 Position, Wire & Cable, Power & Signal, -67 – 257 °F [-55 – 125 °C], CIR
1最小包装量--
CIRP2410GSS详情
TE Connectivity CIRP2410GSS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
Y5015-000000077943
TE Internal Description
GROMMET
Connector Seal Typeu2009
Grommet
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
7
Accepts Cable Diameter Rangeu2009
1.86 – 4.9u2009mmu2009[u2009.073 – .193u2009inu2009]
Connector & Contact Terminates Tou2009
Wire & Cable
CIRP2410GSS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。