TE Connectivity CIRP2821GSL
- 收藏
- 对比
CIRP2821GSL
2460-CIRP2821GSL
圆形连接器
--
大陆
立即发货

Circular Connector Seals, Grommet, Cable-to-Cable, 37 Position, Wire & Cable, Power & Signal, -67 – 257 °F [-55 – 125 °C], CIR
1最小包装量--
CIRP2821GSL详情
TE Connectivity CIRP2821GSL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Accepts Cable Diameter Rangeu2009
1.5 – 3.3u2009mmu2009[u2009.059 – .13u2009inu2009]
Connector & Contact Terminates Tou2009
Wire & Cable
TE Internal #
Y5015-000000077940
TE Internal Description
GROMMET
Connector Seal Typeu2009
Grommet
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
37
CIRP2821GSL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。