TE Connectivity CIRP40A35GSL
- 收藏
- 对比
CIRP40A35GSL
2460-CIRP40A35GSL
圆形连接器
--
大陆
立即发货

Circular Connector Seals, Grommet, Cable-to-Cable, 35 Position, Wire & Cable, Power & Signal, -67 – 257 °F [-55 – 125 °C], CIR
1最小包装量--
CIRP40A35GSL详情
TE Connectivity CIRP40A35GSL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
Y5015-000000077928
TE Internal Description
GROMMET
Connector Seal Typeu2009
Grommet
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
35
Accepts Cable Diameter Rangeu2009
2.35 – 5.2u2009mmu2009[u2009.092 – .205u2009inu2009]
Connector & Contact Terminates Tou2009
Wire & Cable
CIRP40A35GSL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。