TE Connectivity CIRPSE06T36A22SV0N
- 收藏
- 对比
CIRPSE06T36A22SV0N
2460-CIRPSE06T36A22SV0N
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire / Cable-to-Cable, 22 Position, Wire & Cable, Power & Signal, Reverse Gender, CIR
1最小包装量--
CIRPSE06T36A22SV0N详情
TE Connectivity CIRPSE06T36A22SV0N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reverse Genderu2009
有
Circuit Applicationu2009
Power & Signal
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
22
Connector Systemu2009
Cable-to-Cable, Wire-to-Wire
TE Internal Description
FREE SOCKET CONNECTOR
TE Internal #
Y5015-000000008793
CIRPSE06T36A22SV0N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。