TE Connectivity CJ0189-000
- 收藏
- 对比
CJ0189-000
2460-CJ0189-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, 1.1 in [27.94 mm] Expanded Inside, .375 in [9.52 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM BSTS-FR
1最小包装量--
CJ0189-000详情
TE Connectivity CJ0189-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
9.52u2009mmu2009[u2009.375u2009inu2009]
Expanded Inside Diameter (Min)u2009
27.94u2009mmu2009[u20091.1u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
Black
TE Internal Description
BSTS-11-0-2.5IN/NM/FR
TE Internal #
CJ0189-000
CJ0189-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。