TE Connectivity CJ0682-000
- 收藏
- 对比
CJ0682-000
2460-CJ0682-000
集成电路(IC)
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 7 (Alt: CJ0682-000)
1最小包装量--
CJ0682-000详情
TE Connectivity CJ0682-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
Manufacturer Part Number
CJ0682-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
CJ0682
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
Reach合规守则
compliant
CJ0682-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。