TE Connectivity CJ1397-000
- 收藏
- 对比
CJ1397-000
2460-CJ1397-000
套管 - 音频连接器
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Olive Drab Cadmium Over Electrol
1最小包装量--
CJ1397-000详情
TE Connectivity CJ1397-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2400 - 14400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1200 - 1200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1200
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CJ1397-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。