TE Connectivity CJ260336
- 收藏
- 对比
CJ260336
2460-CJ260336
无类别的
--
大陆
立即发货

CJ260336 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CJ260336详情
TE Connectivity CJ260336重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
100 - 250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2750 - 2750
Type of electrical connection of main circuit
Frame clamp
CJ260336拓展信息







哦! 它是空的。