TE Connectivity CJ3906
- 收藏
- 对比
CJ3906
2460-CJ3906
无类别的
--
大陆
立即发货

CJ3906 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CJ3906详情
TE Connectivity CJ3906重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M20 x 1.5
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Thread length
6.5
Thread type
Metric
Approved in combination with protective conduit according to DIN EN 61386-23
无
Construction type
External thread
One-piece
有
Nominal diameter
19
Model
Straight
CJ3906拓展信息







哦! 它是空的。