TE Connectivity CJ431AF
- 收藏
- 对比
CJ431AF
2460-CJ431AF
无类别的
--
大陆
立即发货

CJ431AF datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CJ431AF详情
TE Connectivity CJ431AF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Protective contact (type F)
Transparent
无
Material quality
Thermoplastic
Type of fastening
Mounting with claw and screw
Nominal voltage
250
Nominal current
16
Surface protection
Untreated
频率
50 - 50
CJ431AF拓展信息







哦! 它是空的。