TE Connectivity CJ6696-000
- 收藏
- 对比
添加到询价列表
CJ6696-000详情
TE Connectivity CJ6696-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
3
Built-in depth
34
Number of contacts as normally closed contact
3
Voltage type of supply voltage
AC
功能
Other
0个相似型号
CJ6696-000拓展信息








哦! 它是空的。