TE Connectivity CJ7108F
- 收藏
- 对比
CJ7108F
2460-CJ7108F
无类别的
--
大陆
立即发货

CJ7108F datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
CJ7108F详情
TE Connectivity CJ7108F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-50 - 70
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CJ7108F拓展信息







哦! 它是空的。