TE Connectivity CJ7170-000
- 收藏
- 对比
CJ7170-000
2460-CJ7170-000
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, Spec 55, 600VAC Voltage Rating, Nickel-Coated High Strength Copper Alloy, 20 AWG Wire Size
1最小包装量--
CJ7170-000详情
TE Connectivity CJ7170-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
20
Conductor Materialu2009
Nickel-Coated High Strength Copper Alloy
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
Spec 55
Alias #
55PC1126-20-0/9-9
TE Internal Description
55PC1126-20-0/9-9
TE Internal #
CJ7170-000
CJ7170-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。