TE Connectivity CJ8550
- 收藏
- 对比
CJ8550
2460-CJ8550
无类别的
--
大陆
立即发货

CJ8550 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CJ8550详情
TE Connectivity CJ8550重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
I
Built-in depth
275
Material housing
Steel
Degree of protection (IP)
IP55
With lock
无
深度
275
宽度
550
高度
2050
CJ8550拓展信息







哦! 它是空的。