TE Connectivity CJQ07N10
- 收藏
- 对比
CJQ07N10
2460-CJQ07N10
无类别的
--
大陆
立即发货

CJQ07N10 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CJQ07N10详情
TE Connectivity CJQ07N10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
180 - 1260
Overload release current setting
45 - 90
With thermal protection
无
Degree of protection (IP)
IP20
With integrated auxiliary switch
无
Phase failure sensitive
无
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
90
Type of control element
Rocker lever
With integrated under voltage release
无
深度
149
宽度
105
高度
184
CJQ07N10拓展信息







哦! 它是空的。