TE Connectivity CK0172-000
- 收藏
- 对比
CK0172-000
2460-CK0172-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ASIA / ANZPAC, Compression, ≤ 1 kV, Copper, Hexagonal Crimping, Tinned Cu, Indoor Use, Outdoor Use, Palm Hole Diameter 10.3
1最小包装量--
CK0172-000详情
TE Connectivity CK0172-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CK0172-000
TE Internal Description
CG150FLM10/1
Alias #
5-1899319-9
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 1
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
150
CK0172-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。