TE Connectivity CKA267N00450051000
- 收藏
- 对比
CKA267N00450051000
2460-CKA267N00450051000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors
1最小包装量--
CKA267N00450051000详情
TE Connectivity CKA267N00450051000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
800
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
320 - 800
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1200 - 8000
CKA267N00450051000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。