TE Connectivity CKA269N00450051000
- 收藏
- 对比
CKA269N00450051000
2460-CKA269N00450051000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors
1最小包装量--
CKA269N00450051000详情
TE Connectivity CKA269N00450051000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Loadable for operating system for configuration software, Windows NT
无
Loadable for operating system for configuration software, Windows 2000
无
Runtime operation system, Windows Vista
无
Runtime operating system, Linux
无
Loadable for operating system for configuration software, Windows Vista
无
Runtime operating system, Windows 2000
无
Library with object elements
Integrated
Loadable for operating system for configuration software, Windows 9x
无
Loadable for operating system for configuration software, Windows 2003 Server
有
Integrable in the engineering software o.t autom.system
有
User groups (password protection) possible
有
With programming interfaces
有
Loadable for operating system for configuration software, Linux
无
Loadable for operating system for configuration software, Windows ME
无
CKA269N00450051000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。