TE Connectivity CL105-0111-0.50-2
- 收藏
- 对比
CL105-0111-0.50-2
2460-CL105-0111-0.50-2
电缆,电线
--
大陆
立即发货

Hook Up Wire, CL105, 600/1000V Voltage Rating, Tin-Plated Copper, .5 mm² Wire Size, Operating Temperature Range -40 – 120 °C
1最小包装量--
CL105-0111-0.50-2详情
TE Connectivity CL105-0111-0.50-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.5
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Voltage Ratingu2009(V)
600/1000
Cable Typeu2009
CL105
Alias #
9-1899427-6
TE Internal Description
CL105-0111-0.50-2
TE Internal #
CD70513001
CL105-0111-0.50-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。