TE Connectivity CL105-0111-1.00-6L
- 收藏
- 对比
CL105-0111-1.00-6L
2460-CL105-0111-1.00-6L
电缆,电线
--
大陆
立即发货

Hook Up Wire, CL105, 600/1000V Voltage Rating, Tin-Plated Copper, 1 mm² Wire Size, Operating Temperature Range -40 – 120 °C
1最小包装量--
CL105-0111-1.00-6L详情
TE Connectivity CL105-0111-1.00-6L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Ratingu2009(V)
600/1000
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(mm²)
1
TE Internal #
CD87753001
TE Internal Description
CL105-0111-1.00-6L
Alias #
9-1899492-7
Cable Typeu2009
CL105
CL105-0111-1.00-6L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。