TE Connectivity CL105-0111-3.00-9
- 收藏
- 对比
CL105-0111-3.00-9
2460-CL105-0111-3.00-9
电缆,电线
--
大陆
立即发货

Hook Up Wire, CL105, 600/1000V Voltage Rating, Tin-Plated Copper, 3 mm² Wire Size, Operating Temperature Range -40 – 120 °C
1最小包装量--
CL105-0111-3.00-9详情
TE Connectivity CL105-0111-3.00-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CQ29423001
TE Internal Description
CL105-0111-3.00-9
Cable Typeu2009
CL105
Voltage Ratingu2009(V)
600/1000
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(mm²)
3
CL105-0111-3.00-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。