TE Connectivity CL68030
- 收藏
- 对比
CL68030
2460-CL68030
无类别的
--
大陆
立即发货

CL68030 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CL68030详情
TE Connectivity CL68030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Black
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
1000
Min. permitted bending radius, stationary application/permanent installation
110
Min. permitted bending radius, moving application/free movement
219
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Screen over stranding
Braiding
Nominal cross section conductor
2.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
21.9
CL68030拓展信息







哦! 它是空的。