TE Connectivity CL785S4
- 收藏
- 对比
CL785S4
2460-CL785S4
无类别的
--
大陆
立即发货

CL785S4 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CL785S4详情
TE Connectivity CL785S4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
30 - 38
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
50
Wrench width
58
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CL785S4拓展信息







哦! 它是空的。