TE Connectivity CL960718
- 收藏
- 对比
CL960718
2460-CL960718
无类别的
--
大陆
立即发货

CL960718 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CL960718详情
TE Connectivity CL960718重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
1500 - 1500
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Rated operation power at AC-3, 400 V
0
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CL960718拓展信息







哦! 它是空的。