TE Connectivity CLTEQ-M105-TUNNEL-OVEN
- 收藏
- 对比
CLTEQ-M105-TUNNEL-OVEN
2460-CLTEQ-M105-TUNNEL-OVEN
工具
--
大陆
立即发货

Heat Shrink Equipment, Belt, Worldwide, Cable Assembly / Battery / In-Line Splice, 220 V, 127 mm Substrate Diameter
1最小包装量--
CLTEQ-M105-TUNNEL-OVEN详情
TE Connectivity CLTEQ-M105-TUNNEL-OVEN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
955018-000
TE Internal Description
CLTEQ-M105-TUNNEL-OVEN
Alias #
1-1198896-5
Equipment Processing Typeu2009
Belt
Heat Shrink Equipment Regionu2009
Worldwide
Heat Shrink Equipment Applicationu2009
Battery, Cable Assembly, Hose & Pipe Protection, In-Line Splice, Ring Terminal
Operating Voltageu2009(V)
220
Substrate Outside Diameter Maxu2009(mm)
127
CLTEQ-M105-TUNNEL-OVEN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。