TE Connectivity CLTEQ-M16B-102-120V-ELE
- 收藏
- 对比
CLTEQ-M16B-102-120V-ELE
2460-CLTEQ-M16B-102-120V-ELE
热风枪,气炬,配件
--
大陆
立即发货

CLTEQ-M16B-102
1最小包装量--
CLTEQ-M16B-102-120V-ELE详情
TE Connectivity CLTEQ-M16B-102-120V-ELE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
CLTEQ-M16B-102-120V-ELE拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。