TE Connectivity CLTEQ-M19-BELTHTR-SS
- 收藏
- 对比
CLTEQ-M19-BELTHTR-SS
2460-CLTEQ-M19-BELTHTR-SS
热风枪,气炬,配件
--
大陆
立即发货

MODEL 19 BELT HEATER
1最小包装量--
CLTEQ-M19-BELTHTR-SS详情
TE Connectivity CLTEQ-M19-BELTHTR-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
CLTEQ-M19-BELTHTR-SS拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。