TE Connectivity CLWG-500-SC4
- 收藏
- 对比
CLWG-500-SC4
2460-CLWG-500-SC4
磁性传感器 - 位置,接近,速度(模块)
--
大陆
立即发货

CLWG-500-SC4
1最小包装量--
CLWG-500-SC4详情
TE Connectivity CLWG-500-SC4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
04-1270-0022
TE Internal Description
CLWG-500-SC4
Linear Displacement Sensor - Potentiometer Packageu2009
Dia 1.38
Full Stroke Rangeu2009
500u2009mmu2009[u200920u2009inu2009]
Linear Displacement Sensor - Potentiometer Resistanceu2009(kΩ)
5
Linearityu2009(% of Span)
.05
Linear Displacement Sensor - Potentiometer Weightu2009(g)
500
CLWG-500-SC4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。