TE Connectivity CM0099-011
- 收藏
- 对比
CM0099-011
2460-CM0099-011
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, ASIA / EMEA / ANZPAC, Separable Connector, ≤ 24 kV, Mechanical, 1250A / 630A Bushing Type, Copper Wire, RAYCHEM RSTI
1最小包装量--
CM0099-011详情
TE Connectivity CM0099-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CM0099-011
TE Internal Description
RSTI-CC-5855
Alias #
RSTI-CC-5855
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Installation Instructionu2009
English
Dead Break Connection Technologyu2009
Separable Connector
Dead Break Connection Voltage Classu2009(kV)
≤ 24
Dead Break Connection Connector Typeu2009
Mechanical
CM0099-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。