TE Connectivity CM0994-011
- 收藏
- 对比
CM0994-011
2460-CM0994-011
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, AMERICAS / ANZPAC / ASIA, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Repair Joint, Cross-Section 25 – 95 mm², RAYCHEM MXSU-L
1最小包装量--
CM0994-011详情
TE Connectivity CM0994-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
English
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
TE Internal Description
MXSU-5111-L
TE Internal #
CM0994-011
CM0994-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。