TE Connectivity CM1713C-ET
- 收藏
- 对比
CM1713C-ET
2460-CM1713C-ET
无类别的
--
大陆
立即发货

CM1713C-ET datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
CM1713C-ET详情
TE Connectivity CM1713C-ET重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
1
0个相似型号
CM1713C-ET拓展信息







哦! 它是空的。