TE Connectivity CM2211
- 收藏
- 对比
CM2211
2460-CM2211
无类别的
--
大陆
立即发货

CM2211 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CM2211详情
TE Connectivity CM2211重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
4 - 8
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
7
Wrench width
19
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CM2211拓展信息







哦! 它是空的。