TE Connectivity CM2321
- 收藏
- 对比
CM2321
2460-CM2321
无类别的
--
大陆
立即发货

CM2321 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CM2321详情
TE Connectivity CM2321重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
5
Explosion-tested version
无
With locknut
无
With strain relief
无
Nominal thread size metric/PG
7
Wrench width
14
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
Surface protection
Untreated
CM2321拓展信息







哦! 它是空的。