TE Connectivity CM2361-011
- 收藏
- 对比
CM2361-011
2460-CM2361-011
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, AMERICAS / ANZPAC / ASIA, Cold Applied, ≤ 12 kV, Mechanical, 630A Bushing Type, 1 Core, RAYCHEM RICS
1最小包装量--
CM2361-011详情
TE Connectivity CM2361-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CM2361-011
TE Internal Description
RICS-3133
Alias #
RICS- 3133
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Installation Instructionu2009
English
Dead Break Connection Technologyu2009
Cold Applied
Dead Break Connection Voltage Classu2009(kV)
≤ 12
Dead Break Connection Connector Typeu2009
Mechanical
CM2361-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。