TE Connectivity CM2665B-K1
- 收藏
- 对比
CM2665B-K1
2460-CM2665B-K1
无类别的
--
大陆
立即发货

CM2665B-K1 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CM2665B-K1详情
TE Connectivity CM2665B-K1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1260 - 5040
Number of auxiliary contacts as normally open contact
0
Overload release current setting
315 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CM2665B-K1拓展信息







哦! 它是空的。