TE Connectivity CM2681A-EQ
- 收藏
- 对比
CM2681A-EQ
2460-CM2681A-EQ
无类别的
--
大陆
立即发货

CM2681A-EQ datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CM2681A-EQ详情
TE Connectivity CM2681A-EQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Construction type lens
Rectangular
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
2
Colour front ring
Black
With front ring
有
CM2681A-EQ拓展信息







哦! 它是空的。