TE Connectivity CM2688A-K1
- 收藏
- 对比
CM2688A-K1
2460-CM2688A-K1
无类别的
--
大陆
立即发货

CM2688A-K1 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
CM2688A-K1详情
TE Connectivity CM2688A-K1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Colour front ring
Chrome
With front ring
有
Type of control element
Key
0个相似型号
CM2688A-K1拓展信息







哦! 它是空的。